EN
  • EN
  • DE
  • IT

SDINBDG4-8G-H

Part No SDINBDG4-8G-H
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND CL EM122
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955863-SDINBDG4-8G-H
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-H CAD Model

Description

The SDINBDG4-8G-H from Diodes Incorporated is a high-performance NAND Flash Memory module designed for a wide range of digital storage applications. This product is a reliable solution for extending the memory capabilities of various electronic devices, such as smartphones, tablets, digital cameras, and solid-state drives (SSDs).

With an 8GB storage capacity, the SDINBDG4-8G-H ensures ample space for storing large files, high-resolution images, and multimedia content. It utilizes advanced NAND flash technology to provide fast read and write speeds, ensuring efficient data transfer and quick access to stored information.

Key Features:

  • Storage Capacity: 8GB, allowing for significant storage of files and applications.
  • Interface: Features a high-speed interface that supports fast data transfer rates, enhancing the overall performance of the host device.
  • Form Factor: Comes in a compact and durable form, making it suitable for space-constrained applications.
  • Reliability: Built with robust error correction code (ECC) capabilities, increasing data integrity and reliability of the storage module.
  • Power Efficiency: Designed for low power consumption, which helps in extending the battery life of portable devices.
  • Operational Temperature Range: Capable of operating across a wide temperature range, ensuring consistent performance in various environmental conditions.

The SDINBDG4-8G-H is a testament to Diodes Incorporated's commitment to providing cutting-edge memory solutions that meet the evolving needs of the electronics industry. Whether used in consumer electronics or industrial applications, this NAND flash memory offers a blend of capacity, speed, and reliability, making it an excellent choice for designers and manufacturers looking to enhance their products with high-quality storage options.

For more detailed specifications and application guidance, customers are encouraged to review the official datasheet provided by Diodes Incorporated, which offers comprehensive technical information to support product integration and usage.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC
Lowest to $35.0358
Micron Technology Inc.
4GB eMMC v5.0
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $39.1164
Rayson Hi-Tech (SZ) Co., Ltd.
8GB eMMC 5.1 TFBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $65.6843
Kingston
4GB eMMC v5.0 HS400
Lowest to $32.5970
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Epson Company
32GB eMMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess