EN
  • EN
  • DE
  • IT

UTP28SP17MGY

Part No UTP28SP17MGY
Manufacturer Panduit Corp
Catalog Modular Cables
Description COPPER PATCH CORD, CATEGORY 6 PE  /  Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Panduit Corp
Series TX6-28™
Package Bulk
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 55.77' (17.00m)
Shielding Unshielded
Color Gray
Features Latch Lock, Molded Plugs
Style Cat6
Base Product Number UTP28S
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.1000
Other Names 7498338919
Standard Package 1
Win Source Part Number 1083489-UTP28SP17MGY
Ultra Librarian 3D Model Ultra Librarian UTP28SP17MGY CAD Model

Description

The UTP28SP17MGY electronic component is a high-quality modular cable designed for use in electronic devices.

  • Win Source Part Number: 1083489-UTP28SP17MGY
  • Category: Cable assemblies
  • Length: 55.77' (17.00m)
  • Connector Type: Plug to plug
  • Style: Cat6

You May Also Be Interested in

Belden Inc.
PIGTAIL-A CAT5E CMR GN 25FT
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Unirise USA
CABLE MOD 8P8C PLUG TO PLUG 8'
Need more? Email Us
Belden Inc.
10GX TRACEABLE PCORD GRY 3FT
Need more? Email Us
Belden Inc.
10GX PRE-TERM ASSY WHI 205FT
Need more? Email Us
TE Connectivity
C/A,CTOP,CAT6,UTP,BLU,CMR
Lowest to $2.5574
Belden Inc.
3600 PRE-TERM ASSY WHI 14FT
Need more? Email Us
Unirise USA
CABLE MOD 8P8C PLUG TO PLUG 30'
Lowest to $0.4528
Panduit Corp
KEYED COPPER PATCH CORD, CAT 6A,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess