EN
  • EN
  • DE

10019

Part No 10019
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 30'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Product Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 30.00' (9.14m)
Shielding Unshielded
Color Blue
Features Molded Plugs
Style Cat6
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 538204-10019
Ultra Librarian 3D Model Ultra Librarian 10019 CAD Model

Description

The ClearFit™ Blue Cat6 Plug to Plug Modular Cable Assembly is a high-quality cable assembly designed for Ethernet connections.

  • Type: Cable Assembly
  • Plugs: Molded plugs
  • Length: 30.00' (9.14m)
  • Connectors: 8p8c (RJ45)
  • Shielding: Unshielded
  • Series: ClearFit™ by Unirise USA
  • Application: Residential and Commercial
  • Data Transmission: Fast and reliable
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
Bulgin
PXP6037/5M00
Need more? Email Us
Samtec Inc.
SEAL RECTANGULAR RECEPTACLE ETHE
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C PLUG-PLUG 16.4'
Need more? Email Us
Bulgin
CABLE MOD 8P8C PLUG-PLUG 9.84'
Need more? Email Us
Molex, LLC
ENET FR/FR PASS-THRU SHD UV
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C PLUG-CABLE 6.56'
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess