EN
  • EN
  • DE

ADP1055ACPZ-RL

Part No ADP1055ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR MGMT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Power Supply Controller/Monitor
Voltage - Input 0 V ~ 1.6 V
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767980-ADP1055ACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1055
Introduction Date March 03, 2014
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1055ACPZ-RL CAD Model

Description

ADP1055ACPZ-RL: Advanced Digital Power Controller from Analog Devices Inc.

The ADP1055ACPZ-RL is a sophisticated digital power controller designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored for applications requiring precise power delivery and management, such as server power supplies, telecommunications equipment, and infrastructure power systems.

The ADP1055ACPZ-RL is part of the ADP1055 series, which offers programmable voltage and current control, making it highly versatile for a variety of power conversion applications. It operates with an input voltage range that suits many intermediate bus architectures and distributed power systems, providing flexibility in design implementation.

Key Features of the ADP1055ACPZ-RL

  • Programmable Digital Architecture: The controller is equipped with a PMBus™ interface for communication, allowing users to program and monitor the device via a digital interface. This enables easy configuration and adjustment of power supply parameters, enhancing performance and efficiency.
  • Advanced Power Topologies Support: It supports various power topologies, including interleaved, bridgeless PFC, full-bridge, half-bridge, and two-switch forward converters, providing design flexibility for engineers.
  • High-Efficiency Operation: The ADP1055ACPZ-RL is designed for high-efficiency operation, which is essential in reducing thermal stress and improving the reliability of the overall system.
  • Robust Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring the safety and longevity of the power system.

The device comes in a compact 40-lead LFCSP (lead frame chip scale package) that is RoHS compliant and suitable for space-constrained applications. The ADP1055ACPZ-RL's design and packaging make it an excellent choice for modern, high-density power solutions where performance and size are critical.

Engineers looking for a reliable and programmable power controller will find the ADP1055ACPZ-RL from Analog Devices Inc. to be an exceptional component. Its advanced features and digital programmability enable the creation of sophisticated power systems that meet the evolving demands of today's technology-driven world.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Intersil
Lowest to $2.8378
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4812 $53.7744
28+ $3.6769 $102.9532
43+ $3.5620 $153.1660
59+ $3.4471 $203.3789
76+ $3.3322 $253.2472
101+ $2.9875 $301.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,843 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess