EN
  • EN
  • DE

KLMAGFEJA-A002

Part No KLMAGFEJA-A002
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956272-KLMAGFEJA-A002
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAGFEJA-A002 CAD Model

Description

The KLMAGFEJA-A002 is an embedded MultiMediaCard (eMMC) from Samsung, designed for use in mobile devices and other embedded applications. This eMMC device provides non-volatile storage with an integrated controller, simplifying memory management for the host system. It combines NAND flash memory with a controller that handles wear leveling, error correction, and other essential functions to ensure data integrity and longevity.

Applications:

  • Smartphones
  • Tablets
  • Digital cameras
  • Portable media players
  • Navigation devices
  • Embedded systems

Features:

  • 16 GB storage capacity
  • eMMC interface (version may vary)
  • NAND flash memory technology
  • Integrated controller for managing NAND flash
  • High-speed data transfer rates
  • Support for advanced flash management techniques
  • Low power consumption
  • Compact form factor

Benefits:

  • Adequate storage capacity: Provides sufficient space for storing operating systems, applications, and user data.
  • Fast data access: Enables quick boot times and application loading.
  • Reliable data storage: Ensures data integrity and long-term reliability.
  • Simplified integration: Integrated controller reduces complexity and development time.
  • Extended battery life: Low power consumption is ideal for portable devices.
  • Compact design: Suitable for space-constrained applications.

Additional Details:

The KLMAGFEJA-A002's integrated controller manages the NAND flash memory, including wear leveling, bad block management, and error correction, extending the lifespan and reliability of the memory. The eMMC interface enables high-speed data transfer, allowing for fast read and write operations. Its 16GB storage capacity provides enough space for many applications and media files. The low power consumption makes it well-suited for battery-powered devices. This eMMC is commonly used as the primary storage device in smartphones, tablets, and other mobile devices, providing the necessary storage for the operating system, applications, and user files. Samsung's eMMC solutions are known for their performance and reliability, making the KLMAGFEJA-A002 a solid choice for device manufacturers. The precise eMMC version (e.g., 5.0, 5.1) could impact performance characteristics. Further investigation might be needed for the exact specification.

You May Also Be Interested in

Samsung
4GB eMMC5.1 HS400
Need more? Email Us
Micron Technology Inc.
32GB eMMC
Lowest to $556.1394
Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Samsung
8GB eMMC5.0
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $43.6649
Samsung
16GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Lowest to $58.2090
Diodes Incorporated
8GB eMMC
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess