EN
  • EN
  • DE

KM5V7001DM-B621

Part No KM5V7001DM-B621
Manufacturer Samsung
Catalog DDR
Description uMCP 128GB UFS + 32Gb LPDDR4X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955819-KM5V7001DM-B621
Series *
Ultra Librarian 3D Model Ultra Librarian KM5V7001DM-B621 CAD Model

Description

The KM5V7001DM-B621 is a DDR (Double Data Rate) SDRAM memory chip manufactured by Samsung. DDR SDRAM is a type of synchronous dynamic random-access memory (SDRAM) with a high bandwidth interface. Samsung is a leading manufacturer of memory chips, and this DDR chip is designed for use in various computing devices.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Networking Equipment
  • Embedded Systems

Features

  • DDR Technology: Provides high-speed data transfer rates.
  • High Capacity: Stores a significant amount of data for system operation.
  • Low Power Consumption: Operates with low voltage to reduce power consumption.
  • High Bandwidth: Enables fast data access for improved system performance.
  • Reliable Performance: Designed for stable and dependable operation.

Benefits

  • Improved System Performance: Increases data throughput and reduces latency.
  • Enhanced Multitasking: Allows for smooth operation of multiple applications simultaneously.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Increased System Responsiveness: Improves overall system responsiveness and user experience.
  • Compatibility: Compatible with various computer systems and devices.

Additional Details

The KM5V7001DM-B621 is a DDR SDRAM chip typically used in DIMM or SODIMM modules. The specific capacity, speed grade, and voltage requirements vary depending on the exact model. It’s essential to consult the Samsung datasheet for the KM5V7001DM-B621 to confirm these specifications. This DDR memory chip is a key component in modern computing systems, ensuring fast and efficient data storage and retrieval.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $364.0000 $364.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess