EN
  • EN
  • DE

KM68V1002AJ-12

Part No KM68V1002AJ-12
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067584-KM68V1002AJ-12
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM68V1002AJ-12 CAD Model

Description

The KM68V1002AJ-12 is a high-speed, low-power 1M-bit Static RAM (SRAM) manufactured by Samsung. This SRAM chip is organized as 128K x 8 bits and is designed for applications requiring fast access times and low power consumption. It is commonly used in embedded systems, cache memory, and various industrial applications.

Applications

  • Embedded systems
  • Cache memory
  • Industrial control systems
  • Networking equipment
  • Medical devices

Features

  • High-speed access time: 12ns
  • Low power consumption
  • Single 5V power supply
  • Fully static operation: no clock or refresh required
  • TTL compatible inputs and outputs
  • Operating temperature range: 0°C to 70°C
  • Available in a 32-pin DIP or SOJ package

Benefits

  • Fast data retrieval: The 12ns access time allows for quick data access, improving system performance.
  • Reduced power consumption: Low power operation extends battery life in portable applications and reduces overall energy costs.
  • Simplified system design: The fully static operation eliminates the need for complex timing and refresh circuitry.
  • Easy integration: TTL compatible inputs and outputs simplify interfacing with other system components.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Technical Specifications

The KM68V1002AJ-12 operates on a single 5V power supply and has a typical operating current of around 90mA. The standby current is significantly lower, typically around 10mA, further reducing power consumption when the device is not actively being accessed. It uses standard TTL logic levels for its inputs and outputs. The device is available in both DIP (Dual In-line Package) and SOJ (Small Outline J-lead) packages for flexible mounting options.

The address inputs, data inputs/outputs, and control signals are all designed to be fully TTL compatible, ensuring easy integration with other digital logic devices. The chip's high speed and low power consumption make it suitable for a wide range of applications where performance and energy efficiency are critical.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess