EN
  • EN
  • DE

KM68V4002BJ-15

Part No KM68V4002BJ-15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Standard SRAM, 512KX8, 15ns, CMOS, PDSO36
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006018-KM68V4002BJ-15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM68V4002BJ-15 CAD Model

Description

The KM68V4002BJ-15 is a 4Mbit (512K x 8) CMOS SRAM (Static Random-Access Memory) manufactured by Samsung. It is designed for applications requiring high-speed data access and low power consumption. This SRAM is commonly used in embedded systems, networking equipment, and other devices where fast memory access is critical.

Applications:

  • Embedded Systems: Used as main memory or cache memory in embedded processors.
  • Networking Equipment: Employed in routers, switches, and other networking devices for data buffering and packet processing.
  • Industrial Control Systems: Used for data storage and control in industrial automation equipment.
  • Medical Devices: Incorporated into medical instruments for data logging and processing.
  • Gaming Consoles: Utilized as high-speed memory for game data and graphics processing.

Features:

  • High-Speed Access Time: 15ns access time for rapid data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels.
  • Data Retention Voltage: Low data retention voltage ensures data integrity.
  • Byte Enable Control: Byte enable feature allows for byte-level access to memory.

Benefits:

  • Fast Data Access: Enables high-performance operation in demanding applications.
  • Reduced Power Consumption: Low power dissipation extends battery life in portable devices and reduces heat generation.
  • Simplified System Design: Single power supply and TTL compatibility simplify system integration.
  • Reliable Data Storage: Ensures data integrity with low data retention voltage.
  • Flexible Memory Access: Byte enable control allows for efficient memory utilization.

Additional Details:

The KM68V4002BJ-15 is available in a standard DIP package. It supports asynchronous operation and provides fast access times. The device is widely used in applications where speed, power consumption, and reliability are critical requirements. Its CMOS design provides excellent noise immunity and minimizes standby current.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess