The PAL22V10D-7JC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor (originally by AMD, which was later acquired by Cypress). This PAL device is a versatile logic component that allows designers to implement custom logic functions using programmable AND and fixed OR arrays. It's typically used for implementing combinatorial and sequential logic in digital systems.
Applications
- Address decoders
- State machines
- Peripheral controllers
- Glue logic
- Custom logic functions in digital circuits
Features
- Programmable AND array
- Fixed OR array
- 10 output macrocells with configurable I/O
- Programmable output polarity
- High speed operation
Benefits
- Flexible implementation of custom logic functions.
- Reduced chip count compared to discrete logic gates.
- Fast propagation delays for high-speed applications.
- Simplified design and prototyping.
- Configurable output characteristics for various applications.
Additional Details
The PAL22V10D-7JC features 22 inputs and 10 outputs. The "-7" in the part number indicates a propagation delay of 7 nanoseconds. The device is typically programmed using a PAL programmer. Its output macrocells can be configured as either combinatorial or registered outputs. The programming is done using fusible links. The PAL device is packaged in a ceramic DIP (Dual In-line Package). It is widely used in older electronic designs. Cypress's PAL devices are known for their reliability and performance in various digital systems.