EN
  • EN
  • DE

M374S6453BT0-C75

Part No M374S6453BT0-C75
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 64Mx72-75 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952209-M374S6453BT0-C75
Series *
Ultra Librarian 3D Model Ultra Librarian M374S6453BT0-C75 CAD Model

Description

The Samsung M374S6453BT0-C75 is a 64MB Synchronous DRAM (SDRAM) module. This memory module is designed to provide reliable and efficient performance in various computing applications, including desktop PCs, embedded systems, and networking devices. It is engineered to meet the demands of systems requiring stable and fast memory access.

Applications:

  • Desktop Computers: Serving as the main memory for running operating systems and applications.
  • Embedded Systems: Used in devices requiring memory for control and processing tasks.
  • Networking Equipment: Providing memory for routers, switches, and other network devices.
  • Industrial PCs: Supporting real-time data processing and control functions.

Features:

  • Capacity: 64MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 8Mx64
  • Speed: PC100 (100MHz)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 2 or 3 (check datasheet)
  • Unbuffered: Direct data transfer to the memory controller.

Benefits:

  • Enhanced System Responsiveness: Improves the speed at which applications load and data is accessed, resulting in better overall system performance.
  • Improved Multitasking Capabilities: Enables the system to handle multiple tasks simultaneously without significant performance slowdown.
  • Reliable Performance: Provides stable and consistent performance under various operating conditions.
  • Easy Integration: Designed to be easily installed and compatible with a wide range of systems that support SDRAM DIMM modules.
  • Cost-Effective Solution: Offers a budget-friendly way to upgrade or maintain older systems that use SDRAM.

Additional Details:

The Samsung M374S6453BT0-C75 SDRAM module is built to industry standards, ensuring compatibility and reliability. Its 100MHz speed and low voltage operation make it a suitable choice for older systems or embedded applications where power efficiency is important. The unbuffered design minimizes latency, contributing to faster data access times. This memory module supports standard SDRAM features, including auto-refresh and power-saving modes, to maintain data integrity and reduce energy consumption. It provides a straightforward and effective solution for enhancing the memory capacity and performance of compatible systems. The 'C75' typically refers to the speed grade and timings of the module, indicating specific operational parameters.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess