EN
  • EN
  • DE

M391B5773CH0-YH9

Part No M391B5773CH0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949104-M391B5773CH0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5773CH0-YH9 CAD Model

Description

The Samsung M391B5773CH0-YH9 is a 2GB DDR3 ECC Unbuffered DIMM (UDIMM). This memory module is designed for use in workstations and servers that require error correction capabilities and reliable performance.

Applications

  • Workstations
  • Servers
  • Small to Medium-Sized Businesses (SMBs)
  • Industrial PCs
  • Embedded Systems

Features

  • 2GB Capacity
  • DDR3 Technology
  • ECC Unbuffered DIMM (ECC UDIMM)
  • PC3-12800E (1600 MHz) Speed
  • 240-Pin DIMM
  • 1.5V Voltage

Benefits

  • Enhanced Reliability: ECC (Error-Correcting Code) detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Improved Performance: DDR3 technology provides faster data transfer rates compared to DDR2, leading to improved system performance and responsiveness.
  • Stable Operation: ECC UDIMMs help to maintain system stability by automatically correcting memory errors.
  • Cost-Effective: Offers a balance of performance, reliability, and affordability.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 ECC Unbuffered DIMMs.

Additional Details

The Samsung M391B5773CH0-YH9 is a 240-pin DDR3 SDRAM module that operates at a voltage of 1.5V. The ECC unbuffered design makes it suitable for systems where error detection and correction are crucial but registered memory is not required. The module’s 2GB capacity is suitable for applications that don't require a large amount of memory. The ECC functionality provides a level of protection against data corruption, making it suitable for applications where data integrity is important.

This memory module is particularly well-suited for environments where data integrity is crucial, such as small business servers and industrial PCs. Its ECC functionality helps to prevent data loss and system downtime, ensuring that critical applications can continue to run smoothly. The module's compatibility with existing DDR3 ECC Unbuffered DIMM systems makes it a cost-effective upgrade option for improving performance and reliability. Its 2GB capacity is adequate for basic server tasks, while the error-correcting code provides an additional layer of stability and protection.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess