EN
  • EN
  • DE

M393A2K40CB2-CRC

Part No M393A2K40CB2-CRC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946925-M393A2K40CB2-CRC
Series *
Ultra Librarian 3D Model Ultra Librarian M393A2K40CB2-CRC CAD Model

Description

The Samsung M393A2K40CB2-CRC is a 16GB DDR4-2400 Registered ECC DIMM designed for use in server and workstation environments requiring high capacity and reliable memory.

Applications:

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization

Features:

  • 16GB Memory Size
  • DDR4 Technology
  • 2400MHz Memory Speed
  • Registered ECC (Error-Correcting Code)
  • 288-Pin DIMM
  • 1.2V Operating Voltage
  • Dual Rank

Benefits:

  • Increased System Performance
  • Improved Data Reliability
  • Greater Memory Capacity
  • Reduced System Downtime
  • Enhanced Stability

Additional Details:

The M393A2K40CB2-CRC module is engineered to meet the demanding requirements of server and workstation applications. The Registered ECC feature ensures data integrity by detecting and correcting memory errors, preventing data corruption and system instability. The 2400MHz clock speed facilitates fast data transfer rates, improving overall system performance. The 1.2V operating voltage contributes to lower power consumption and reduced heat generation, making it suitable for high-density server environments. The module is compatible with a variety of server and workstation motherboards that support DDR4 Registered ECC DIMMs. Before installation, it is crucial to verify compatibility with the motherboard's specifications, including supported memory capacity, speed, and ECC requirements.

By utilizing this module, users can experience a significant improvement in system performance, enhanced data reliability, and greater memory capacity, enabling them to run more applications and virtual machines simultaneously. The M393A2K40CB2-CRC module is an ideal solution for businesses and organizations seeking to optimize their server and workstation infrastructure for demanding workloads such as database management, scientific computing, and virtualization.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess