EN
  • EN
  • DE

M393B1K70QB0-YH9

Part No M393B1K70QB0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949215-M393B1K70QB0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70QB0-YH9 CAD Model

Description

The Samsung M393B1K70QB0-YH9 is an 8GB DDR3 ECC Registered DIMM (RDIMM) server memory module, designed for servers and workstations requiring high reliability and performance.

Applications

  • Servers
  • Workstations
  • Cloud Computing
  • Virtualization
  • Data Centers

Features

  • Capacity: 8GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: DDR3-1600 (PC3-12800)
  • ECC: Yes (Error-Correcting Code)
  • Rank: 1Rx4 (Single Rank x4)
  • Voltage: 1.5V
  • Buffered/Registered: Yes

Benefits

  • Improved Server Performance: The 8GB capacity enhances server performance by allowing for more efficient handling of workloads and multitasking capabilities.
  • Enhanced Data Integrity: The ECC feature corrects single-bit errors, preventing data corruption and improving system reliability.
  • Faster Data Transfer Rates: DDR3-1600 ensures high bandwidth and efficient data processing, reducing latency and improving application responsiveness.
  • Increased System Stability: Registered DIMMs enhance signal integrity, reducing the risk of system crashes and downtime, which is crucial for stable server operation.
  • Optimized for Virtualization: It provides adequate memory capacity for efficient resource allocation in virtualized environments.

Additional Details

The Samsung M393B1K70QB0-YH9 module is built using high-quality components and undergoes thorough testing to ensure optimal performance and reliability. It complies with JEDEC standards to ensure compatibility across various server platforms. The ECC functionality is essential for maintaining data integrity in critical server applications. The registered memory design helps to stabilize signals, particularly in systems with multiple memory modules. This makes it an ideal choice for server environments where data reliability and uptime are paramount.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess