EN
  • EN
  • DE

M393B2G70DH0-CK0

Part No M393B2G70DH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948385-M393B2G70DH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70DH0-CK0 CAD Model

Description

The Samsung M393B2G70DH0-CK0 is a 16GB (2x8GB) DDR3-1600 ECC Registered DIMM (RDIMM) server memory module kit. Designed for use in servers and high-performance workstations, this kit provides a substantial increase in system memory capacity and improves overall performance. Registered DIMMs are essential for servers requiring high memory capacity and reliable operation.

Applications:

  • Servers
  • High-performance computing
  • Virtualization
  • Database servers
  • Enterprise applications

Features:

  • 16GB capacity (2 x 8GB modules)
  • DDR3-1600 (PC3-12800) speed
  • ECC Registered (RDIMM) for improved data integrity and stability
  • 240-pin DIMM
  • 1.5V operating voltage

Benefits:

  • Significantly increased system memory capacity, enabling support for more virtual machines, larger databases, and memory-intensive applications.
  • Registered ECC (RDIMM) ensures data integrity and enhances signal stability, minimizing the risk of data corruption and system crashes, particularly in high-density memory configurations.
  • DDR3-1600 speed offers fast data transfer rates, reducing latency and improving overall system responsiveness.
  • Designed for servers demanding high memory capacity and robust reliability.
  • Low voltage operation minimizes power consumption and heat generation.

Additional Details:

The M393B2G70DH0-CK0 kit utilizes high-quality Samsung memory chips and adheres to industry standards for performance and reliability. The Registered ECC (RDIMM) feature incorporates a register that buffers the address and control signals, reducing the electrical load on the memory controller and facilitating higher memory capacities. It also detects and corrects single-bit errors, preventing data corruption and ensuring system stability. The module operates at a standard 1.5V, which helps to minimize power consumption and heat generation within the system. This memory module kit is specifically engineered to meet the demanding requirements of enterprise environments where reliability, performance, and capacity are critical. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity. RDIMMs are typically utilized in server environments to support higher memory densities and maintain signal integrity.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess