EN
  • EN
  • DE

M393B4G70BM0-YH9

Part No M393B4G70BM0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949317-M393B4G70BM0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B4G70BM0-YH9 CAD Model

Description

The Samsung M393B4G70BM0-YH9 is a 32GB DDR3-1866 Registered ECC server memory module. Designed for high-performance server environments, this module offers enhanced capacity and reliability for demanding applications.

Applications:

  • Servers
  • Workstations
  • Cloud computing platforms
  • Data centers
  • Virtualization platforms

Features:

  • 32GB capacity
  • DDR3 technology
  • 1866MHz operating frequency
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM
  • 1.5V voltage
  • CL13 CAS Latency

Benefits:

  • Increased server performance due to faster data transfer rates.
  • Improved system stability through ECC error correction, reducing the risk of data corruption.
  • Enhanced reliability for mission-critical applications.
  • Higher memory density allows for running more applications and virtual machines.
  • Reduced downtime due to memory-related errors.

Additional Details:

The M393B4G70BM0-YH9 utilizes a 240-pin DIMM form factor, making it compatible with a wide range of server motherboards that support DDR3 Registered ECC memory. The module operates at a voltage of 1.5V, contributing to energy efficiency. The ECC functionality detects and corrects single-bit errors, which are common in high-density memory environments. This feature is crucial for maintaining data integrity and preventing system crashes. The module's 1866MHz operating frequency and CL13 latency provide a balance between speed and responsiveness, making it suitable for a variety of server workloads. Samsung's high manufacturing standards ensure that this memory module delivers consistent performance and long-term reliability. The high 32GB capacity allows servers to handle more demanding workloads and support a greater number of virtual machines, making it ideal for virtualization environments. This module is an excellent choice for organizations looking to upgrade their server infrastructure and improve overall system performance. By increasing the memory capacity of your servers, you can reduce the risk of performance bottlenecks and ensure that your applications run smoothly. The module is designed for easy installation and is backed by Samsung's reputation for quality and reliability.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess