EN
  • EN
  • DE

MP2827DL-LF-Z

Part No MP2827DL-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN14
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711323-MP2827DL-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP2827DL-LF-Z CAD Model

Description

The MP2827DL-LF-Z is a fully integrated high-frequency synchronous rectified step-down switch-mode converter from MPS (Monolithic Power Systems). It offers a very compact solution to achieve 2A continuous output current over a wide input supply range with excellent load and line regulation. It operates at high efficiency over a wide output current load.

Applications:

  • Consumer Electronics: Powers various components in consumer electronics devices like tablets, smartphones, and portable media players.
  • Set-Top Boxes: Provides efficient power conversion for set-top box circuitry.
  • Networking Equipment: Used in routers, switches, and other networking hardware.
  • Industrial Power Supplies: Employed in various industrial power supply applications.
  • FPGA, DSP and ASIC Power: Supplies power to FPGAs, DSPs, and ASICs.

Features:

  • Wide Input Voltage Range: Operates from a broad input voltage range, typically 4.5V to 24V.
  • 2A Continuous Output Current: Delivers a stable output current of up to 2A.
  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Thermal Shutdown Protection: Prevents damage to the device due to overheating.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and improves battery life.
  • Simplified Design: Integrated features reduce component count and simplify the design process.
  • Enhanced Reliability: Protection features ensure reliable operation and prevent damage.
  • Flexible Output Voltage: Adaptable to a wide range of applications with adjustable output voltage.
  • Compact Solution: Suitable for space-constrained applications.

Additional Details:

The MP2827DL-LF-Z typically uses a constant-frequency PWM control scheme for stable operation. External components such as inductors and capacitors are required for proper operation and should be selected based on the specific application requirements. The switching frequency is optimized for efficiency and component size. Refer to the manufacturer's datasheet for detailed specifications, application circuits, layout recommendations, and component selection guidelines.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess