EN
  • EN
  • DE

M393B5670GB0-CH908

Part No M393B5670GB0-CH908
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949580-M393B5670GB0-CH908
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5670GB0-CH908 CAD Model

Description

The Samsung M393B5670GB0-CH908 is a 4GB DDR3-1333 Registered ECC server memory module. It is designed to provide stable and reliable performance for server environments, utilizing ECC memory to ensure data integrity and system uptime.

Applications:

  • Servers: Specifically designed for use in servers requiring error-correcting memory for data protection.
  • Data Centers: Suitable for use in data centers to maintain system stability and prevent data corruption.
  • Cloud Computing: Employed in cloud server environments to ensure reliable memory performance.
  • Virtualization: Ideal for servers running virtual machines where data integrity is critical.
  • Database Servers: Used in database servers to ensure the reliability of stored data.

Features:

  • 4GB Capacity: Provides adequate memory for various server applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast and efficient data transfer.
  • 1333MHz Speed: Operates at 1333MHz for quick memory access.
  • Registered ECC: Features ECC (Error-Correcting Code) to detect and correct memory errors, improving reliability. The registered design enhances signal integrity, especially in systems with multiple modules.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data is stored and retrieved without errors.
  • Improved System Stability: ECC reduces the risk of system crashes and downtime due to memory errors.
  • Increased Reliability: Registered design enhances signal integrity, leading to greater system reliability.
  • Fast Data Access: DDR3 technology and 1333MHz speed provide fast and efficient memory performance.
  • Cost-Effective: Provides a balance of performance, reliability, and affordability for server applications.

Additional Details:

This memory module is a 240-pin DDR3 SDRAM DIMM designed for the demands of server environments. The ECC functionality is crucial for maintaining data integrity in situations where even minor errors can lead to major problems. The registered ECC design helps to reduce the electrical load on the memory controller, allowing for more memory modules to be installed and improving overall system stability. A compatible motherboard that supports DDR3, ECC, and registered memory is required. Power consumption is typical for DDR3 modules.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess