The LM3671TL-2.5/NOPB from Texas Instruments is a highly efficient, space-conscious step-down DC-DC converter designed for a variety of applications. This voltage regulator is capable of delivering a fixed output voltage of 2.5V from an input voltage range of 2.8V to 5.5V, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.
Key Features
- Output Voltage: Provides a stable 2.5V output, which is perfect for powering low-voltage digital circuits.
- High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal power loss and heat generation.
- Load Capability: Capable of supplying up to 600mA of load current, meeting the requirements of most moderate power applications.
- Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered devices, extending battery life.
- Small Footprint: The micro SMD package is ideal for space-constrained applications.
- Thermal Shutdown: Built-in thermal shutdown protection enhances the safety and reliability of the device.
- Frequency Operation: Operates at 2MHz, which allows the use of small surface-mount inductors and capacitors, saving board space and cost.
Applications
The LM3671TL-2.5/NOPB is versatile and can be used in a variety of electronic devices, including but not limited to:
- Mobile Phones
- Handheld GPS Units
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Digital Cameras
Quality and Reliability
As with all Texas Instruments products, the LM3671TL-2.5/NOPB is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The "NOPB" designation indicates that this product is lead-free (No Lead), which makes it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.
Whether for personal electronics, wireless devices, or other portable applications, the LM3671TL-2.5/NOPB is an excellent choice for designers looking for a compact, efficient, and reliable power management solution.