EN
  • EN
  • DE

M393B5673FH0-CF8

Part No M393B5673FH0-CF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC Reg/RDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949840-M393B5673FH0-CF8
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5673FH0-CF8 CAD Model

Description

The Samsung M393B5673FH0-CF8 is an 8GB DDR3-1600 ECC Registered DIMM (RDIMM) designed for use in servers and high-performance workstations. This memory module provides increased capacity and reliability for demanding applications. The 1600MHz speed (PC3-12800) enables fast data transfer rates, while the ECC (Error-Correcting Code) functionality ensures data integrity by detecting and correcting single-bit errors.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing environments

Features

  • 8GB DDR3 ECC Registered DIMM (RDIMM)
  • 1600MHz (PC3-12800) speed
  • ECC (Error-Correcting Code) for error detection and correction
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Improved data integrity and system stability
  • Reduced risk of data corruption and system crashes
  • Enhanced performance for memory-intensive applications
  • Increased system uptime
  • Optimized for server and workstation workloads

Additional Details

The M393B5673FH0-CF8 utilizes a 240-pin DIMM form factor and operates at 1.5V. Registered DIMMs (RDIMMs) incorporate a register between the DRAM chips and the memory controller. This register buffers commands and addresses, reducing the electrical load on the memory controller and allowing for greater memory capacity and improved stability, especially in systems with multiple DIMMs. The ECC feature provides an added layer of protection against memory errors, which is crucial for maintaining data accuracy and preventing system downtime. Samsung is a reputable manufacturer of memory products, known for their quality and reliability. This module is designed to meet the rigorous demands of server and workstation environments, providing a stable and high-performance memory solution.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess