EN
  • EN
  • DE

M393T5160QZA-CF7

Part No M393T5160QZA-CF7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 512Mx72 ECC Reg 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950473-M393T5160QZA-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M393T5160QZA-CF7 CAD Model

Description

The Samsung M393T5160QZA-CF7 is a 4GB DDR3-1600MHz (PC3-12800) CL11 ECC Registered DIMM. This memory module is designed for use in servers and workstations where data integrity and system stability are crucial.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Virtualization platforms
  • Database servers

Features:

  • 4GB capacity
  • DDR3 SDRAM technology
  • 1600MHz (PC3-12800) speed
  • 240-Pin DIMM form factor
  • CL11 latency
  • ECC (Error-Correcting Code)
  • Registered (Buffered)

Benefits:

  • Improved data integrity and system stability
  • Enhanced server performance
  • Increased memory capacity for demanding applications
  • Reduced risk of data corruption
  • Optimized for server and workstation environments

Additional Details:

This Samsung memory module operates at 1.5V, complying with the DDR3 standard for power efficiency. The 4GB capacity offers a substantial amount of memory for running server applications and handling moderate workloads. The PC3-12800 rating indicates a maximum data transfer rate of 12800 MB/s. This module is a 240-pin DIMM designed for motherboards that support DDR3 ECC Registered memory.

The ECC (Error-Correcting Code) feature is a key element for maintaining data integrity in critical systems. It detects and corrects single-bit errors in memory, preventing data corruption and ensuring smooth operation. The registered (buffered) design reduces the electrical load on the memory controller, allowing for more stable operation, especially in systems with multiple memory modules. The registered DIMM includes a register between the DRAM modules and the system's memory controller.

The CL11 latency specifies the number of clock cycles it takes for the memory to respond to a command. Although lower latency can improve performance, the ECC and registered features prioritize data integrity and stability. Before installing this module, verify that your server or workstation motherboard supports DDR3 ECC Registered memory and the 4GB module size. Consult your motherboard manual for compatibility information and installation instructions. Ensure proper seating of the module in the DIMM slot for optimal performance. Using non-compatible memory can lead to system instability or failure.

The Samsung M393T5160QZA-CF7 is a suitable memory solution for servers and workstations that require high levels of data integrity and reliability. Its ECC and registered features make it well-suited for demanding applications and critical workloads.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess