EN
  • EN
  • DE

M474B5173QH0-YK0

Part No M474B5173QH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC SODIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947661-M474B5173QH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M474B5173QH0-YK0 CAD Model

Description

The Samsung M474B5173QH0-YK0 is a 4GB DDR3L ECC Unbuffered DIMM (UDIMM) memory module designed for use in servers and workstations. This module offers a blend of performance, reliability, and energy efficiency, making it suitable for demanding applications that require stable and error-free operation.

Applications

  • Servers
  • Workstations
  • Industrial PCs
  • Networking equipment
  • Any system requiring ECC memory for data integrity

Features

  • 4GB capacity
  • DDR3L (Low Voltage) technology
  • ECC (Error-Correcting Code) for enhanced data integrity
  • Unbuffered DIMM (UDIMM) form factor
  • 1600MHz clock speed (PC3L-12800)
  • 240-pin DIMM
  • Single Rank

Benefits

  • Improved System Stability: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Enhanced Performance: DDR3L technology provides faster data transfer rates compared to older DDR2 modules, resulting in improved overall system performance.
  • Reduced Power Consumption: The low-voltage (DDR3L) design reduces power consumption and heat generation, leading to increased energy efficiency and longer component life.
  • Increased System Uptime: By preventing data corruption, ECC memory helps to maximize system uptime and minimize downtime.
  • Easy Installation: The standard UDIMM form factor allows for easy installation in compatible systems.

Technical Specifications

The M474B5173QH0-YK0 is a DDR3L-1600 ECC UDIMM. It operates at a voltage of 1.35V. The module uses a 240-pin DIMM connector and has a clock speed of 1600MHz, corresponding to a PC3L-12800 specification. The ECC functionality detects and corrects single-bit errors, while the unbuffered design provides a direct connection to the memory controller for faster data access. This module is designed to meet the JEDEC standards for DDR3L memory, ensuring compatibility and reliability.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess