EN
  • EN
  • DE

MC7812TU

Part No MC7812TU
Manufacturer Samsung
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958944-MC7812TU
Categories OEM Parts(M-N)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC7812TU CAD Model

Description

The MC7812TU is a three-terminal positive voltage regulator from Samsung, designed to provide a stable and regulated 12V output. This regulator is part of the widely used 78xx series, known for their ease of use and robust protection features. It's ideal for various electronic applications where a consistent 12V supply is needed.

Applications

  • Voltage Regulation in Electronic Circuits: Maintaining a stable 12V supply for sensitive components.
  • Power Supplies: As a key component in regulated power supplies for various devices.
  • Battery Chargers: Providing a regulated voltage for charging 12V batteries.
  • Microcontroller Power: Supplying a clean 12V power source for microcontrollers and other digital logic circuits.
  • Linear Regulators: Part of linear regulation circuits requiring stable 12V output.

Features

  • Output Voltage: Fixed 12V output.
  • Output Current: Capable of delivering up to 1A of output current (with adequate heat sinking).
  • Internal Thermal Overload Protection: Prevents damage due to excessive heat.
  • Short-Circuit Current Limiting: Protects the regulator and the connected circuitry from short circuits.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • Three-Terminal Regulator: Simple and easy to use with only three pins: Input, Output, and Ground.

Benefits

  • Stable Voltage Supply: Provides a consistent and regulated 12V output, crucial for reliable operation of electronic devices.
  • Overload Protection: Integrated thermal overload and short-circuit protection enhance the reliability and longevity of the regulator and connected circuits.
  • Ease of Use: The three-terminal design simplifies integration into existing circuits, reducing design time and complexity.
  • Cost-Effective: Offers a low-cost solution for voltage regulation needs.
  • Wide Range of Applications: Suitable for a broad spectrum of electronic projects and devices requiring a 12V supply.

Additional Details

The MC7812TU typically comes in a TO-220 package, which facilitates easy mounting and heat sinking. Proper heat sinking is essential when operating at higher output currents to prevent overheating and ensure optimal performance. The input voltage should be at least a few volts higher than the desired output voltage (12V) for proper regulation. Bypass capacitors are recommended at both the input and output to improve stability and reduce noise.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess