EN
  • EN
  • DE

BCM7538RPKFEBA1G

Part No BCM7538RPKFEBA1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048806-BCM7538RPKFEBA1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7538RPKFEBA1G CAD Model

Description

The BCM7538RPKFEBA1G is a system-on-a-chip (SoC) designed by Broadcom Limited. This chip is primarily used in set-top box (STB) applications, offering a comprehensive solution for decoding and displaying digital television content. It’s engineered to provide a balance of performance and power efficiency for a smooth user experience.

Applications:

  • High-Definition Set-Top Boxes (HD STBs)
  • Digital Video Recorders (DVRs)
  • IPTV Clients
  • Hybrid STBs (Cable, Satellite, Terrestrial)
  • Multimedia Players

Features:

  • High-performance processor: Ensures smooth and responsive performance for user interfaces and applications.
  • Advanced video decoding: Supports a variety of video codecs, including H.264, MPEG-2, and VC-1, for high-quality video playback.
  • Integrated graphics processing unit (GPU): Provides graphics acceleration for enhanced user interfaces and gaming.
  • Comprehensive connectivity: Offers a range of connectivity options such as Ethernet, USB, and HDMI for seamless integration with other devices.
  • Hardware security: Incorporates hardware-based security features to protect content and prevent unauthorized access.
  • Low power consumption: Designed for energy efficiency, reducing power consumption and heat generation.

Benefits:

  • Improved user experience: Delivers a smooth and responsive user interface, enhancing the overall user experience.
  • High-quality video playback: Ensures compatibility with various video formats and delivers high-quality video playback.
  • Enhanced graphics performance: Offers smooth and responsive graphics for user interfaces and gaming applications.
  • Seamless connectivity: Enables easy connection to other devices and networks.
  • Content protection: Safeguards content from unauthorized access and piracy.
  • Energy efficiency: Reduces operating costs and minimizes environmental impact.

Additional Details:

The BCM7538RPKFEBA1G is built using advanced CMOS process technology to optimize performance and power consumption. It includes support for various conditional access systems (CAS) and digital rights management (DRM) technologies to satisfy content provider requirements. Specific CPU clock speed, memory interface details, and supported video resolutions can vary depending on the STB manufacturer's implementation.

You May Also Be Interested in

Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess