EN
  • EN
  • DE

S3C2410X01-Y0RO

Part No S3C2410X01-Y0RO
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090056-S3C2410X01-Y0RO
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3C2410X01-Y0RO CAD Model

Description

The Samsung S3C2410X01-Y0RO is a high-performance, low-power 16/32-bit RISC microprocessor designed for a wide range of embedded applications. Based on the ARM920T core, it offers a robust set of features for mobile devices, industrial control systems, and other demanding applications. It provides a comprehensive set of peripherals, including LCD controllers, UARTs, timers, and memory interfaces, enabling system designers to create sophisticated products with minimal external components.

Applications

  • Personal Digital Assistants (PDAs)
  • Mobile phones
  • Handheld gaming consoles
  • Industrial control systems
  • GPS navigation devices
  • Portable media players

Features

  • ARM920T core with 16KB instruction cache and 16KB data cache
  • Integrated LCD controller with support for STN and TFT displays
  • NAND flash memory controller
  • SDRAM controller
  • Four UART channels with DMA support
  • I2C bus interface
  • SPI serial interface
  • Four PWM timers
  • Real-time clock (RTC)
  • USB 1.1 host/device controller
  • 10-bit ADC
  • GPIO ports

Benefits

  • High performance with low power consumption
  • Flexible memory interface supports various memory types
  • Integrated LCD controller simplifies display integration
  • Comprehensive set of peripherals reduces external component count
  • Advanced power management features extend battery life
  • Cost-effective solution for embedded applications

Additional Details

The S3C2410X01-Y0RO operates at a clock frequency of up to 203 MHz. It supports various memory types, including SDRAM, NAND flash, and NOR flash. The integrated LCD controller supports resolutions up to 1024x768 pixels. Power management features include clock gating, voltage scaling, and sleep modes. The device is typically packaged in a LQFP package. Detailed specifications can be found in the official Samsung datasheet.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess