EN
  • EN
  • DE

S3C2450X53-YL40

Part No S3C2450X53-YL40
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306773-S3C2450X53-YL40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3C2450X53-YL40 CAD Model

Description

The Samsung S3C2450X53-YL40 is a 32-bit RISC microprocessor based on the ARM926EJ core. This processor is designed for a variety of embedded applications where a balance of processing performance and low power consumption is needed. Its integrated peripherals and memory interfaces make it suitable for use in devices such as portable media players, personal navigation devices, and industrial control systems.

Applications

  • Portable Media Players (PMPs)
  • Personal Navigation Devices (PNDs)
  • Mobile Internet Devices (MIDs)
  • Industrial Control Systems
  • Embedded Systems

Features

  • ARM926EJ Core: Provides a good balance between performance and power efficiency.
  • LCD Controller: Integrated controller for directly driving LCD panels.
  • USB Host/Device: Supports USB connectivity for data transfer and device interfacing.
  • SD/MMC Host Controller: Enables the use of SD and MMC memory cards for storage.
  • NAND Flash Controller: Facilitates interfacing with NAND flash memory for data storage.
  • CMOS Image Sensor Interface (CISIF): Supports image capture from CMOS sensors.
  • UART, SPI, and I2C Interfaces: Offers a variety of serial communication interfaces.
  • Real-Time Clock (RTC): Keeps track of time accurately.
  • Power Management Unit (PMU): Manages power consumption efficiently.

Benefits

  • Optimized Performance: The ARM926EJ core ensures efficient processing.
  • Low Power Consumption: Extends the battery life of portable devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Memory Flexibility: Supports multiple memory types.
  • Versatile Communication: Provides various communication options.
  • Simplified Development: Comprehensive software development tools are available.

Technical Details

The S3C2450X53-YL40 typically operates at a clock speed of 533 MHz and includes 16KB instruction cache and 16KB data cache, enhancing its performance. The integrated LCD controller supports displays with resolutions up to 800x600 pixels. The processor is generally packaged in a BGA (Ball Grid Array). Its core voltage is usually 1.2V, and the I/O voltage is 3.3V. The device is aimed at applications needing a versatile and efficient processor.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 973 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess