EN
  • EN
  • DE

S3C80A5ACX-SMT5

Part No S3C80A5ACX-SMT5
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306858-S3C80A5ACX-SMT5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3C80A5ACX-SMT5 CAD Model

Description

The S3C80A5ACX-SMT5 is an 8-bit microcontroller manufactured by Samsung. Microcontrollers like the S3C80A5ACX-SMT5 are integrated circuits designed to control specific operations in embedded systems. They typically include a processor core, memory (RAM, ROM, or Flash), and various peripherals like timers, serial communication interfaces (UART, SPI, I2C), and analog-to-digital converters (ADCs).

Applications

  • Consumer Electronics: Used in appliances like washing machines, refrigerators, and microwave ovens for control and monitoring.
  • Industrial Control: Implemented in industrial equipment for process automation and control systems.
  • Automotive Systems: Employed in automotive applications such as engine management systems and dashboard controls.
  • Embedded Systems: Suitable for a wide range of embedded systems requiring real-time control capabilities.
  • Instrumentation: Used in measurement devices and instruments for data acquisition and control.

Features

  • 8-bit Architecture: Based on an 8-bit processor core for efficient performance in control applications.
  • On-Chip Memory: Includes internal memory (RAM, ROM) for storing program code and data.
  • Timers/Counters: Integrated timers and counters for timing control and event management.
  • Serial Communication: Supports UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital data.
  • Interrupt Controller: Manages interrupts for real-time event handling.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.

Benefits

  • Efficient Control: Enables efficient control of various electronic and mechanical systems.
  • Real-Time Performance: Provides real-time response capabilities for time-critical applications.
  • Integration: Integrates essential components (processor, memory, peripherals) in a single chip.
  • Flexibility: Offers flexibility in system design through programmable I/O ports and interfaces.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.

Additional Details

The S3C80A5ACX-SMT5 microcontroller typically operates within a specific voltage range (e.g., 2.7V to 5.5V). Its operating temperature range is often specified as -40°C to +85°C, making it suitable for industrial environments. Package options may include surface-mount technology (SMT) packages for easy integration into PCBs. The instruction set architecture is optimized for efficient code execution and low memory footprint. The microcontroller's peripherals are configurable through software, allowing customization for specific applications. Detailed specifications regarding memory size, clock frequency, and peripheral capabilities are available in the manufacturer's datasheet.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess