EN
  • EN
  • DE

S3C9228A23QZ88

Part No S3C9228A23QZ88
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090081-S3C9228A23QZ88
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3C9228A23QZ88 CAD Model

Description

The Samsung S3C9228A23QZ88 is a microcontroller unit (MCU) belonging to the S3C9 series from Samsung. It is designed for a wide range of consumer electronics and embedded control applications requiring robust performance and integrated peripherals.

Applications

  • Remote Controls
  • Audio/Video Equipment
  • Home Automation Systems
  • Security Systems

Features

  • 8-bit Microcontroller Core: Offers efficient processing for various control tasks.
  • Internal ROM: On-chip ROM allows for program storage and execution.
  • RAM: Includes RAM for temporary data storage and processing.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external components.
  • Timers/Counters: Equipped with several timers and counters for precise timing and control.
  • UART Interface: Supports UART communication for serial data transfer.
  • Watchdog Timer: Includes a watchdog timer to prevent system lock-ups.
  • Interrupt Controller: Manages interrupts from various sources for real-time responsiveness.

Benefits

  • Versatile Control: The 8-bit core and integrated peripherals enable versatile control in various applications.
  • Compact Design: Internal ROM and RAM contribute to a compact and cost-effective system design.
  • Flexible Interfacing: Programmable I/O ports and UART interface allow for easy integration with other devices.
  • Reliable Operation: The watchdog timer ensures reliable system operation by preventing crashes.
  • Real-Time Response: The interrupt controller enables quick responses to external events.

Additional Details

The S3C9228A23QZ88 typically operates from a 5V power supply and comes in various package options. It is designed to operate over an extended temperature range. Its architecture is optimized for real-time control, making it suitable for applications where timing accuracy and responsiveness are critical.

You May Also Be Interested in

Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess