EN
  • EN
  • DE

SPMWHT541MD5WAQ0S1

Part No SPMWHT541MD5WAQ0S1
Manufacturer Samsung
Catalog LED Lighting - White
Description LED COOL WHITE 5700K 80CRI 4SMD / LED Lighting series White, Cool 5700K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM561B
Product Status Not For New Designs
Color White, Cool
CCT (K) 5700K
Flux @ 25°C, Current - Test 28lm (27lm ~ 29lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 146 lm/W
CRI (Color Rendering Index) 80
Current - Max 150mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Dimension 0.197" L x 0.118" W (5.00mm x 3.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Thermal Resistance of Package 16°C/W
Base Product Number SPMWHT541
Standard Package 2,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238426-SPMWHT541MD5WAQ0S1
Ultra Librarian 3D Model Ultra Librarian SPMWHT541MD5WAQ0S1 CAD Model

Description

The SPMWHT541MD5WAQ0S1 is a high-power white LED manufactured by Samsung. Designed for demanding lighting applications, it offers a balance of high luminous efficacy, long lifespan, and excellent color rendering. It is commonly deployed in general illumination, automotive lighting, and display backlighting solutions where performance and reliability are paramount.

Applications:

  • General lighting (LED bulbs, downlights, spotlights)
  • Automotive lighting (headlights, DRLs, interior lighting)
  • Display backlighting (LCD TVs, monitors, signage)
  • Architectural lighting (accent lighting, wall washing)
  • Industrial lighting (high-bay lights, task lighting)
  • Portable lighting (flashlights, headlamps, lanterns)

Features:

  • High luminous efficacy (lumens per watt)
  • Long lifespan (typically tens of thousands of hours)
  • High color rendering index (CRI) for accurate color reproduction
  • Low thermal resistance for efficient heat dissipation
  • Compact surface-mount package
  • Wide viewing angle
  • RoHS compliant (environmentally friendly)

Benefits:

  • Energy savings due to high luminous efficacy
  • Reduced maintenance costs due to long lifespan
  • Accurate color reproduction for visually appealing lighting
  • Improved thermal performance for increased reliability
  • Compact size for flexible design options
  • Uniform light distribution due to wide viewing angle
  • Environmentally responsible

Additional Details:

The SPMWHT541MD5WAQ0S1 is a surface-mount device (SMD) and requires proper reflow soldering techniques. Key specifications include forward voltage, luminous flux, color temperature (correlated color temperature or CCT), and CRI. A heat sink is typically required to manage the heat generated by the LED and maintain optimal performance. The specific heat sink requirements depend on the drive current and ambient temperature. The drive current should be carefully selected to balance luminous output and lifespan. Exceeding the maximum rated current can lead to premature failure. Proper electrostatic discharge (ESD) precautions should be taken during handling and assembly to prevent damage to the LED. The color temperature affects the perceived warmth or coolness of the white light. The datasheet should be consulted for detailed information on soldering profiles, thermal management, and electrical characteristics. The 'AQ0S1' suffix likely denotes specific binning characteristics related to color and brightness, ensuring consistent performance across multiple LEDs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess