EN
  • EN
  • DE

STM9602-BC

Part No STM9602-BC
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 346829-STM9602-BC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM9602-BC CAD Model

Description

The STM9602-BC, manufactured by Samsung, is a highly integrated power management IC (PMIC) designed for various portable and embedded applications. It efficiently manages power distribution and regulation, contributing to extended battery life and optimized system performance. This PMIC integrates several key functionalities into a single chip, simplifying design and reducing the overall component count in electronic devices.

Applications

  • Smartphones and tablets: Power management for core processors, displays, and other peripherals.
  • Portable media players: Efficient power distribution for audio and video playback.
  • Embedded systems: Power regulation for microcontrollers and other critical components.
  • Wearable devices: Compact and efficient power management for smartwatches and fitness trackers.
  • IoT devices: Low-power operation for connected sensors and actuators.

Features

  • Multiple Buck Converters: Provides efficient step-down voltage conversion for various voltage domains.
  • Low Dropout (LDO) Regulators: Offers stable and clean power rails for sensitive analog and digital circuits.
  • Integrated Battery Charger: Supports various battery chemistries and charging profiles for optimal battery management.
  • Dynamic Voltage Scaling (DVS): Adjusts the voltage level of the processor dynamically to minimize power consumption based on workload.
  • Over-Voltage and Over-Current Protection: Protects the device and connected components from damage due to voltage or current surges.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the device when the temperature exceeds a safe threshold.
  • I2C Interface: Allows for easy configuration and monitoring of the PMIC through a standard serial communication interface.
  • Compact Package: Available in a small form factor package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Efficient power management reduces power consumption and extends the operating time of battery-powered devices.
  • Simplified Design: Integration of multiple power management functions into a single chip simplifies the design process and reduces component count.
  • Improved System Performance: Stable and clean power rails ensure reliable operation of critical components, leading to improved system performance.
  • Enhanced System Reliability: Integrated protection features prevent damage from voltage surges, current overloads, and overheating.
  • Reduced Board Space: Compact package size minimizes the footprint on the printed circuit board, allowing for smaller and more compact devices.
  • Cost-Effective Solution: Integration of multiple functions into a single chip reduces the overall system cost.

Additional Details

The STM9602-BC supports a wide input voltage range, making it compatible with various power sources. It also features a programmable output voltage, allowing for flexible configuration to meet specific system requirements. Its low quiescent current further contributes to extended battery life by minimizing power consumption in standby mode. The device is designed for optimal thermal performance, ensuring reliable operation even in demanding environments. Detailed technical specifications are available in the Samsung datasheet for the STM9602-BC.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess