EN
  • EN
  • DE

ASP-125338-01

Part No ASP-125338-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012063-ASP-125338-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-125338-01 CAD Model

Description

The ASP-125338-01 is a connector manufactured by Samtec Inc., a leading provider of interconnect solutions. This specific part is likely a component within Samtec's line of high-speed board-to-board connectors, designed for applications demanding reliable signal transmission and space efficiency.

Applications

  • High-speed data transmission systems
  • Telecommunications equipment
  • Networking devices (routers, switches)
  • Medical imaging equipment
  • Industrial automation

Features

  • High-density contact arrangement
  • Surface mount technology (SMT) compatible
  • Durable construction for reliable connections
  • High-speed signal integrity performance
  • Compact design for space-constrained applications

Benefits

  • Enables high-bandwidth data transfer between boards.
  • Reduces board space requirements due to its compact size.
  • Ensures reliable connections in demanding environments.
  • Simplifies assembly with SMT compatibility.
  • Improves overall system performance and reliability.

Technical Specifications (based on similar Samtec connectors)

While the exact specifications for the ASP-125338-01 may vary, typical characteristics of Samtec high-speed connectors include:

  • Contact Pitch: 0.5mm to 1.0mm
  • Number of Contacts: Varies depending on the configuration
  • Current Rating: Typically 0.5A to 1A per contact
  • Voltage Rating: Typically 50V to 100V
  • Operating Temperature: -55°C to +125°C
  • Material: High-performance plastic insulator, gold-plated contacts
  • Insertion Force: Varies depending on the number of contacts
  • Durability: Typically 100 to 500 mating cycles

The ASP-125338-01 connector from Samtec is designed for applications requiring high-speed, reliable board-to-board connections. Its compact size, durable construction, and high-performance signal integrity make it suitable for a wide range of demanding applications in telecommunications, networking, medical, and industrial sectors. Samtec's reputation for quality and innovation ensures that this connector will provide consistent and dependable performance in critical systems.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess