EN
  • EN
  • DE

CAT-5-456135-9

Part No CAT-5-456135-9
Manufacturer Samtec Inc.
Catalog Tools
Description CAT TOOLING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Accessories
Mfr Samtec Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1051735-CAT-5-456135-9
Ultra Librarian 3D Model Ultra Librarian CAT-5-456135-9 CAD Model

Description

The Samtec Inc. 1051735-CAT-5-456135-9 is an accessory tool manufactured by Samtec Inc.

  • Category: Tools and accessories
  • Functionality: Providing additional functionality and convenience in electronic applications
  • Packaging: Bulk packaging
  • Package Quantity: 1 piece
  • Product Status: Active
  • Series: Marked with an asterisk
  • Compatibility: Compatible with other tools and accessories in the same series
  • Quality: High-quality and reliable

You May Also Be Interested in

Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
TE Connectivity
HDM SMPO055F070F LM
Need more? Email Us
Apex Tool Group
FILE,12",ROUND 2ND CUT,30
Lowest to $0.2091
TE Connectivity
INSER TOOL SEC-LOC TAB 3 4 5 6P
Need more? Email Us
TE Connectivity
SCREW
Need more? Email Us
Astro Tool Corp
DIE SET WEATHERPROOF SERIES
Need more? Email Us
TE Connectivity
EXTRACTIONTOOL
Need more? Email Us
TE Connectivity
DIE FOR FF-9,5 SERIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess