EN
  • EN
  • DE

GSES3V3D0603-2B

Part No GSES3V3D0603-2B
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts (F - I)
Description Low Capacitance DFN0603 ESD Protection Diode, 70W, 12pF, 10Vc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8536300000, 8536300000
Win Source Part Number 963514-GSES3V3D0603-2B
Categories OEM Parts(F-I)
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GSES3V3D0603-2B CAD Model

Description

The GSES3V3D0603-2B is a TVS (Transient Voltage Suppressor) diode manufactured by GOOD-ARK Electronics. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This particular diode is housed in a small 0603 surface-mount package, making it suitable for high-density circuit board applications.

Applications

  • Mobile Phones: Protection of I/O ports and power lines from ESD.
  • Tablets: Safeguarding sensitive circuitry against voltage spikes.
  • Wearable Devices: Providing ESD protection in compact electronic devices.
  • Communication Equipment: Protecting communication lines from transient surges.
  • Consumer Electronics: General ESD protection for various electronic devices.

Features

  • Low Clamping Voltage: Quickly clamps transient voltages to a safe level, protecting downstream components.
  • Small 0603 Package: Saves valuable board space in compact applications.
  • Fast Response Time: Reacts quickly to transient events, ensuring effective protection.
  • Low Leakage Current: Minimizes current leakage, contributing to efficient power consumption.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by transient voltage events, increasing the overall reliability of the electronic system.
  • Reduced Downtime: Minimizes the risk of equipment failure due to ESD or surge, reducing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from damaging voltage transients.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic circuits from ESD and surge events.
  • Simplified Design: Easy to integrate into existing circuit designs due to its small size and standard package.

Additional Details

The GSES3V3D0603-2B features a standoff voltage of 3.3V. It's crucial to refer to the manufacturer's datasheet for complete specifications, including peak pulse power, clamping voltage characteristics, and operating temperature range. The 0603 package has dimensions of 0.6mm x 0.3mm. This TVS diode is designed to meet industry standards for ESD protection, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Lowest to $6.0469
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0252 $57.8340
5,590+ $0.0207 $115.7130
8,625+ $0.0201 $173.3625
11,905+ $0.0194 $230.9570
15,340+ $0.0189 $289.9260
20,550+ $0.0169 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,710 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess