EN
  • EN
  • DE

HFWJ-13-01-T-S

Part No HFWJ-13-01-T-S
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description Conn Unshrouded Header HDR 13 POS 3.96mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Gender Male
Mount Through Hole
Number of Contacts 13
Number of Rows 1
Pitch 3.96 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1063700-HFWJ-13-01-T-S
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFWJ-13-01-T-S CAD Model

Description

The HFWJ-13-01-T-S is a high-reliability terminal block manufactured by Samtec Inc. This terminal block is designed for secure and robust wire-to-board connections in a variety of applications. It is part of Samtec's HFW series known for its rugged construction and dependable performance. The 'T' likely indicates a tin plating and the 'S' a surface mount configuration.

Applications

  • Industrial automation equipment
  • Power supplies
  • Lighting systems
  • HVAC systems
  • Test and measurement equipment
  • Robotics

Features

  • High current carrying capacity: Designed to handle significant electrical loads.
  • Robust construction: Withstands harsh environments and mechanical stress.
  • Secure wire termination: Ensures reliable electrical connections.
  • Surface mountable: Enables automated assembly processes.
  • High-temperature materials: Suitable for use in elevated temperature environments.
  • Tin plating: Provides excellent solderability and corrosion resistance.

Benefits

  • Reliable power delivery: High current capacity ensures consistent and uninterrupted power flow.
  • Long-term durability: Robust construction extends the lifespan of the equipment.
  • Reduced maintenance: Secure wire termination minimizes the risk of connection failures.
  • Efficient assembly: Surface mount design streamlines manufacturing processes.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.
  • Improved system performance: Stable and reliable connections contribute to overall system efficiency.

Additional Details

The HFWJ-13-01-T-S terminal block from Samtec features a pitch of 0.100" (2.54 mm). It's made with high-temperature thermoplastic that allows for reflow soldering processes. The tin plating on the contacts ensures excellent solderability and resistance to corrosion. Specific electrical ratings and torque specifications can be found within the Samtec product datasheet.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess