EN
  • EN
  • DE

HSEC8-130-01-SM-DV-A

Part No HSEC8-130-01-SM-DV-A
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 60POS 0.031  /  60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr Samtec Inc.
Series Edge Rate™ HSEC8
Package Tray
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 30
Number of Positions 60
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting SMD (SMT)
Termination Solder
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP)
Base Product Number HSEC8-130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM8081,HSEC813001SMDVA
Standard Package 70
Win Source Part Number 1034715-HSEC8-130-01-SM-DV-A
Ultra Librarian 3D Model Ultra Librarian HSEC8-130-01-SM-DV-A CAD Model

Description

The Edge Rate™ HSEC8 card edge connector is a female cantilever type connector with 60 positions and a pitch of 0.031 inches (0.80mm).

  • Connector Type: Card Edge
  • Contact Gender: Female
  • Contact Type: Cantilever
  • Number of Positions: 60
  • Pitch: 0.031 inches (0.80mm)
  • Color: Black
  • Board Guide: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Material: Beryllium copper
  • Insulation Material: Liquid crystal polymer (LCP)
  • Standard Package: 70
  • Mounting Type: SMD (SMT)
  • Card Type: Non-specified dual edge
  • Number of Positions/Bay/Row: 30
  • Card Thickness: 0.062 inches (1.57mm)
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4040
  • Manufacturer: Samtec Inc.
  • Base Product Number: HSEC8-130

You May Also Be Interested in

Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol FCI
PCI EXPRESS GEN 5 32GB/S
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $20.3749
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $2.7858
Amphenol FCI
EHPCE RAR 8MP4SP8MP14SP
Lowest to $53.1827
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol FCI
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess