EN
  • EN
  • DE

LCW-130-14-G-M-230-RP

Part No LCW-130-14-G-M-230-RP
Manufacturer Samtec Inc.
Catalog OEM Parts (J - L)
Description Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060849-LCW-130-14-G-M-230-RP
Categories OEM Parts(J-L)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW-130-14-G-M-230-RP CAD Model

Description

The LCW-130-14-G-M-230-RP is a low profile, right-angle socket strip from Samtec's LCW series. It is designed for board-to-board connections where space is limited. The 'RP' at the end indicates a Right-angle Press-fit termination. The '230' indicates 23.00mm length. The 'M' likely refers to Matte Tin plating. The 'G' likely refers to Gold plating on the contact area. The '14' is the number of positions per row, and the '130' likely refers to the series number.

Applications

  • Board-to-board connections in tight spaces
  • Industrial control systems
  • Medical equipment
  • Test and measurement equipment
  • Embedded systems
  • Telecommunications equipment

Features

  • Low profile design: Minimizes the overall height of the connection.
  • Right-angle orientation: Allows for perpendicular board connections.
  • Press-fit termination: Provides a secure and reliable connection to the PCB without soldering.
  • Gold-plated contacts: Ensures excellent conductivity and corrosion resistance.
  • 30 positions per row: Offers a high density connection.
  • Rugged design: Suitable for harsh environments.

Benefits

  • Space saving: Low profile and right-angle design maximize board space.
  • Reliable connection: Press-fit termination ensures a robust and durable connection.
  • Excellent signal integrity: Gold-plated contacts provide optimal signal transmission.
  • Easy assembly: Press-fit design simplifies the assembly process.
  • Long-term performance: High-quality materials and construction ensure long-lasting reliability.

Technical Specifications

  • Series: LCW
  • Number of Positions: 30
  • Orientation: Right Angle
  • Termination Style: Press Fit
  • Contact Plating: Gold over Nickel
  • Insulator Material: Black Liquid Crystal Polymer (LCP)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess