EN
  • EN
  • DE

MMS-120-02-T-DH-20-TR

Part No MMS-120-02-T-DH-20-TR
Manufacturer Samtec Inc.
Catalog OEM Parts (M - N)
Description Headers & Wire Housings
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080315-MMS-120-02-T-DH-20-TR
Categories OEM Parts(M-N)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMS-120-02-T-DH-20-TR CAD Model

Description

The MMS-120-02-T-DH-20-TR is a micro mate socket strip from Samtec Inc. These socket strips are designed for board-to-board connections and provide a reliable and high-density interconnect solution. They are commonly used in a wide range of electronic applications.

Applications:

  • Board-to-board connections
  • High-density interconnects
  • Medical equipment
  • Test and measurement equipment
  • Industrial automation systems

Features:

  • Micro pitch (0.050" or 1.27mm)
  • Surface mount technology (SMT)
  • High density
  • Dual row
  • Through hole termination available
  • Tape and reel packaging

Benefits:

  • High-density interconnect: Micro pitch allows for a large number of connections in a small space.
  • Easy assembly: SMT package is compatible with automated placement equipment.
  • Reliable connection: Provides a secure and reliable connection between boards.
  • Versatile: Suitable for a wide range of applications.
  • Easy to use: Tape and reel packaging simplifies handling and assembly.

The MMS-120-02-T-DH-20-TR features a micro pitch of 0.050 inches (1.27mm), allowing for high-density connections. The dual-row configuration provides additional connection points in a compact footprint. The tape and reel packaging simplifies automated assembly processes. The socket strips are made from high-quality materials to ensure long-term reliability and performance. They are designed to meet industry standards for electrical and mechanical performance.

Technical Specifications:

  • Pitch: 0.050" (1.27mm)
  • Number of Rows: 2
  • Number of Positions: 20
  • Mounting Style: Surface Mount
  • Packaging: Tape and Reel

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess