EN
  • EN
  • DE

MNT-108-BK-G

Part No MNT-108-BK-G
Manufacturer Samtec Inc.
Catalog Shunts, Jumpers
Description .100 C.L. SHUNT STRIP  /  16 (2 x 8) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Samtec Inc.
Series MNT
Package Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 16 (2 x 8)
Pitch 0.100" (2.54mm)
Height 0.240" (6.10mm)
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Liquid Crystal Polymer (LCP)
Current Rating (Amps) 3.9A per Contact
Base Product Number MNT-108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM9719
Standard Package 1
Win Source Part Number 995013-MNT-108-BK-G
Ultra Librarian 3D Model Ultra Librarian MNT-108-BK-G CAD Model

Description

The MNT-108-BK-G is a female socket connector from Samtec Inc.

  • Manufacturer: Samtec Inc.
  • Product: MNT-108-BK-G
  • Type: Female Socket Connector
  • Category: Connectors, Interconnects, Shunts, Jumpers
  • Positions/Pins (Grid): 16
  • Pitch: 0.100" (2.54mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0μin (0.25μm)
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Flammability Rating: UL94 V-0
  • Current Rating: 3.9A per contact
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
ECONOMY SHUNT ASSEMBLY | CONN SHUNT 2POS OPEN 2.54MM
Lowest to $3.1023
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS
Need more? Email Us
TE Connectivity
CONN SHUNT 2POS 3AMP .100 5GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Sullins Connector Solutions
CONN JUMPER SHORTING GOLD FLASH
Lowest to $0.0484
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
TE Connectivity
CONN SHUNT DUAL BEAM 15AU PCB
Lowest to $0.2557
Samtec Inc.
CONN SHUNT
Lowest to $0.2061
TE Connectivity
2P SHUNTSTECKER / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5146 $54.1752
27+ $3.7043 $100.0161
42+ $3.5885 $150.7170
58+ $3.4728 $201.4224
75+ $3.3570 $251.7750
100+ $3.0097 $300.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess