EN
  • EN
  • DE

QSE-040-01-L-D-A-K-TR

Part No QSE-040-01-L-D-A-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN RCPT 80POS SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer Samtec Inc.
Series Q Strip® QSE
Package Reel - TR
Mounting Surface Mount
Family Name QSE-040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SAM13213TR, QSE-040-01-L-D-A-K-TR-ND, SAM13213DKR, SAM13213CT
Quantity per package 475
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890642-QSE-040-01-L-D-A-K-TR
Ultra Librarian 3D Model Ultra Librarian QSE-040-01-L-D-A-K-TR CAD Model

Description

The QSE-040-01-L-D-A-K-TR is a high-density, high-speed edge card socket from Samtec Inc. It is designed for robust and reliable connections in demanding applications. This connector offers excellent signal integrity and mechanical durability.

Applications

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Data center equipment
  • Servers and storage systems
  • Medical imaging devices
  • Industrial automation

Features

  • High-Density Design: Allows for a large number of connections in a compact space.
  • High-Speed Performance: Optimized for signals up to 28 Gbps.
  • Edge Card Socket: Designed to mate with standard edge cards.
  • Robust Construction: Ensures reliable performance in harsh environments.
  • Surface Mount Technology (SMT): Enables automated assembly for high-volume manufacturing.
  • Multiple Polarization Options: Prevents mismating.
  • Audible click: Provides an audible confirmation of successful mating.

Benefits

  • Increased System Density: Allows for more functionality in a smaller footprint.
  • Improved Signal Integrity: Ensures reliable data transmission at high speeds.
  • Reduced Manufacturing Costs: SMT compatibility streamlines the assembly process.
  • Enhanced Reliability: Robust construction minimizes downtime and maintenance.
  • Flexibility in Design: Multiple options to fit various application needs.

Additional Details

This Samtec QSE series connector has 40 contacts per row. The insulator material is liquid crystal polymer (LCP), which provides excellent electrical and mechanical properties. The contact material is beryllium copper, ensuring high conductivity and durability. The termination style is surface mount. It's packaged in tape and reel for automated assembly processes.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,896 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess