EN
  • EN
  • DE

HSEC8-1100-03-S-DV-A-K

Part No HSEC8-1100-03-S-DV-A-K
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FML 200POS 0.031 / 200 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Manufacturer Samtec Inc.
Packaging Tray
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 100
Number of Positions 200
Card Thickness 0.093" (2.36mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting Surface Mount
Termination Solder
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP)
Base Product Number HSEC8-1100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 26
Win Source Part Number 1334049-HSEC8-1100-03-S-DV-A-K
Ultra Librarian 3D Model Ultra Librarian HSEC8-1100-03-S-DV-A-K CAD Model

Description

The HSEC8-1100-03-S-DV-A-K is a card edge connector product manufactured by Samtec Inc.

  • Win Source Part Number: 1334049
  • Positions: 200
  • Contact Type: Cantilever
  • Pitch: 0.031" (0.80mm)
  • Gender: Female
  • Operating Temperature Range: -55°C ~ 125°C

You May Also Be Interested in

Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $5.3756
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
Amphenol Commercial Products
MULTI-TRAK 16X+PWR 2.20MM
Lowest to $19.2090
JAE Electronics
CONN MXM 3.0 FMALE 314POS 0.020
Need more? Email Us
Amphenol
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $3.3336
TE Connectivity
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 230POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 70POS 0.100
Need more? Email Us
EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess