EN
  • EN
  • DE

HSEC8-150-01-S-DV-A-BL-K-TR

Part No HSEC8-150-01-S-DV-A-BL-K-TR
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FML 100POS 0.031 / 100 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Manufacturer Samtec Inc.
Packaging Reel - TR
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 50
Number of Positions 100
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide, Board Lock
Mounting Surface Mount
Termination Solder
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP)
Base Product Number HSEC8-150
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 125
Win Source Part Number 1334045-HSEC8-150-01-S-DV-A-BL-K-TR
Ultra Librarian 3D Model Ultra Librarian HSEC8-150-01-S-DV-A-BL-K-TR CAD Model

Description

The HSEC8-150-01-S-DV-A-BL-K-TR is a high-speed edge card socket from Samtec. It's designed for high-density, high-speed card edge applications, commonly used in networking, telecommunications, and data center equipment. The connector provides reliable signal integrity and is suitable for demanding environments.

Applications

  • High-speed backplanes
  • Networking equipment
  • Telecommunications systems
  • Data centers
  • Server applications

Features

  • Pitch: 0.8mm
  • Number of Contacts: 100 (50 per row x 2 rows)
  • Row Arrangement: Double Row
  • Termination Style: Surface Mount
  • Mating Style: Edge Card
  • Body Material: Liquid Crystal Polymer (LCP)
  • Contact Material: Beryllium Copper
  • Plating: Gold
  • Packaging: Tape & Reel

Benefits

  • High-Density Interconnect: The 0.8mm pitch allows for a large number of I/O connections in a small space, maximizing board real estate.
  • High-Speed Performance: Optimized for high-speed data transmission, ensuring excellent signal integrity in demanding applications.
  • Reliable Connection: Provides a secure and stable connection between boards, minimizing the risk of signal loss or intermittent connectivity.
  • Automated Assembly: Surface mount termination and tape & reel packaging facilitate efficient and cost-effective automated assembly processes.
  • Durable Construction: Designed to withstand harsh environments and maintain performance under vibration and shock. LCP body provides excellent dimensional stability and high-temperature performance.

Additional Details

The connector utilizes a high-performance contact design to ensure reliable mating and long-term performance. The gold plating on the contacts provides excellent corrosion resistance and signal conductivity. The black insulator color is standard. The connector is often used in applications where space is limited, and high-speed data transfer is crucial. The part includes alignment pins and a black polarized key. The tape and reel packaging simplifies automated placement during manufacturing.

You May Also Be Interested in

Amphenol
EHPCE STMT REC-2UP6MP2UP20S
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN ENERGY EDGE RECEPT STRADDLE / Position Connector
Lowest to $14.6893
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess