EN
  • EN
  • DE

C2012X7R2A103KT020U

Part No C2012X7R2A103KT020U
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820098-C2012X7R2A103KT020U
Ultra Librarian 3D Model Ultra Librarian C2012X7R2A103KT020U CAD Model

Description

The C2012X7R2A103KT020U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are commonly used in electronic circuits for filtering, decoupling, and energy storage. The part number contains information about the capacitor's size, dielectric material, capacitance value, voltage rating, and tolerance. It is designed for surface mount technology (SMT).

Applications:

  • Decoupling Capacitors: Used to decouple noise from power supply lines in various electronic circuits.
  • Bypass Capacitors: Used in bypass circuits to filter out unwanted frequencies.
  • Filtering Capacitors: Used in filter circuits for signal conditioning.
  • Timing Circuits: Used in timing applications where a stable capacitance value is needed.
  • General-Purpose Applications: Used in a wide range of general-purpose electronic applications.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a compact size.
  • X7R Dielectric: Offers moderate capacitance stability over temperature and voltage.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • High Insulation Resistance: Provides low leakage current.
  • Non-Polarized: Can be used in either polarity.

Benefits:

  • Compact Size: Allows for high-density circuit designs.
  • Moderate Stability: Provides acceptable capacitance stability for many applications.
  • High Reliability: Offers long-term reliability and stable performance.
  • Low Equivalent Series Resistance (ESR): Reduces power losses and improves circuit efficiency.
  • Cost-Effective Solution: Provides a cost-effective solution for various capacitor applications.

Additional Details:

The C2012 designation indicates the capacitor's physical size (2.0mm x 1.25mm). The X7R dielectric indicates a Class 2 ceramic capacitor with a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The 2A indicates a voltage rating of 100V. The 103K signifies a capacitance value of 10nF (10 x 10^3 pF) with a tolerance of ±10%. The T020U provides additional information about the packaging and specific characteristics, which can be found in the manufacturer's datasheet. These capacitors are suitable for general-purpose applications where moderate capacitance stability is acceptable. Proper soldering techniques are required for reliable SMT assembly. The relatively small size makes them ideal for high-density PCB layouts. The X7R dielectric makes them suitable for decoupling and bypass applications where precise capacitance is not critical.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0265 $50.0850
4,610+ $0.0217 $100.0370
7,110+ $0.0211 $150.0210
9,805+ $0.0204 $200.0220
12,695+ $0.0197 $250.0915
16,950+ $0.0177 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228,000 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess