EN
  • EN
  • DE

SDL-109-G-10

Part No SDL-109-G-10
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SDL
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 18
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.122" (3.10mm)
Contact Length - Post 0.108" (2.75mm)
Temperature Range - Operating -55°C ~ 125°C
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SDL-109
Other Names SAM1133-09
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292878-SDL-109-G-10
Ultra Librarian 3D Model Ultra Librarian SDL-109-G-10 CAD Model

Description

The SDL-109-G-10 is a terminal strip from Samtec Inc., designed for reliable board-to-board connections, especially in applications requiring a low-profile design. Belonging to the SDL series, this component offers a durable and efficient solution for various electronic applications.

Applications

  • Consumer Electronics: Used in devices like laptops, tablets, and smartphones where space is limited.
  • Portable Devices: Employed in portable medical devices, handheld instruments, and wearable technology.
  • Compact Industrial Equipment: Found in small-sized industrial controllers and sensors.
  • LED Lighting: Utilized in LED modules and lighting control systems where low-profile connections are needed.
  • Data Acquisition: Integrated into compact data loggers and sensor interface modules.

Features

  • Number of Rows: Single row configuration for a compact design.
  • Number of Positions: 9 positions, providing multiple connection points in a small form factor.
  • Pitch: Standard 0.100" (2.54mm) pitch, ensuring compatibility with standard PCBs and components.
  • Termination Style: Through-hole termination for secure and robust mounting on PCBs.
  • Insulator Material: High-temperature thermoplastic, offering excellent insulation properties and resistance to soldering temperatures.
  • Contact Material: Phosphor bronze or beryllium copper, providing good conductivity and durability.
  • Contact Plating: Gold or tin plating on the contact area, ensuring reliable electrical contact and corrosion resistance.
  • Profile: Low-profile design for space-constrained applications.

Benefits

  • Space-Saving: Low-profile design allows for use in compact and miniaturized devices.
  • Reliable Connection: Provides a secure and stable electrical connection, minimizing signal loss.
  • Durable Construction: Constructed with high-quality materials, ensuring long-term reliability.
  • Easy Installation: Through-hole termination simplifies the soldering process.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and reliable performance.

Additional Details

The SDL-109-G-10 terminal strip is designed for ease of use and reliability in space-constrained applications. Its through-hole termination ensures a strong mechanical connection to the PCB. The high-temperature thermoplastic insulator allows for reflow soldering without deformation. The gold or tin plating on the contacts ensures optimal electrical performance. The low-profile design makes it an excellent choice for applications where height is a critical factor.

You May Also Be Interested in

Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess