EN
  • EN
  • DE

SFSD-04-28-F-06.00-S

Part No SFSD-04-28-F-06.00-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 8
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.500' (152.40mm, 6.00")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SFSD-04
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311527-SFSD-04-28-F-06.00-S
Ultra Librarian 3D Model Ultra Librarian SFSD-04-28-F-06.00-S CAD Model

Description

The SFSD-04-28-F-06.00-S is a cable assembly manufactured by Samtec Inc. It is part of the SFSD series, which offers high-density interconnect solutions. This specific model features a 4x28 (112-pin) socket configuration, a cable length of 6.00 inches, and a single-ended design ('S'). The 'F' likely refers to a particular cable type or gauge. These cable assemblies are designed for board-to-board connections where a reliable and compact interconnect solution is needed.

Applications

  • Telecommunications equipment requiring high-density interconnects
  • Data storage systems needing reliable signal transmission
  • Industrial control systems requiring robust connections
  • Medical devices where signal integrity is important
  • Testing and measurement equipment requiring precision connections

Features

  • High-density 112-pin (4x28) socket configuration
  • Compact 0.050" (1.27mm) pitch for space-saving design
  • 6.00-inch cable length for flexible connectivity
  • Durable cable construction ensuring reliable performance
  • Polarized design to prevent incorrect mating
  • High-quality materials for extended lifespan

Benefits

  • Provides reliable board-to-board connections in tight spaces
  • Ensures high signal integrity for accurate data transmission
  • Simplifies assembly and reduces the risk of errors
  • Offers long-term cost savings due to durability
  • Meets stringent quality standards for reliable performance
  • Facilitates efficient data transfer in demanding environments

Additional Details

This Samtec cable assembly is designed to provide a secure and reliable connection in demanding applications. The connectors are typically gold-plated to ensure excellent conductivity and corrosion resistance. The cable is carefully shielded to minimize signal loss and interference. The precise engineering and manufacturing processes ensure consistent performance and a long service life. It is typically used with compatible Samtec mating connectors for optimal performance. The 'S' in the part number designates that the cable assembly is a single-ended configuration.

You May Also Be Interested in

3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess