EN
  • EN
  • DE
  • IT

451300603

Part No 451300603
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description NANO-FIT 6CIRCUIT 300MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Series Nano-Fit 45130
Connector Type Socket to Socket
Number of Positions 6
Number of Rows 2
Pitch - Connector 0.098" (2.50mm)
Length 0.984' (300.00mm, 11.81")
Color Black, Individual (Round)
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Win Source Part Number 766892-451300603
Popularity Medium
Supply and Demand Status Limited
Family Name 45130
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 451300603 CAD Model

Description

The supply and demand status of this product is limited.

  • Shielding: Shielded
  • Pitch Connector: 0.098" (2.50mm)
  • Connector Type: Socket to Socket
  • Length: 0.984' (300.00mm, 11.81")
  • Termination: Crimp
  • Contact Finish: Gold
  • Contact Finish Thickness: 15μin (0.38μm)
  • Family Name: 45130
  • Halogen Free: No
  • Country of Origin: China
  • Estimated EOL Date: 2028

You May Also Be Interested in

Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
Molex, LLC
MEGAFIT SR R-S 4 CKT 150 MM CABL
Lowest to $7.5663
Amphenol
CONN RCPT
Need more? Email Us
Harwin Inc.
1.25MM F/F 12POS 26AWG 300MM
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
TE Connectivity
POWER ENTRY MOD M SER 8.5" LEADS
Need more? Email Us
Adafruit Industries LLC
4-PIN STEMMA/GROVE - QT/QWIIC 4"
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess