EN
  • EN
  • DE

SFSD-30-28-G-18.50-S

Part No SFSD-30-28-G-18.50-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 60
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.54' (469.90mm)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-30
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311639-SFSD-30-28-G-18.50-S
Ultra Librarian 3D Model Ultra Librarian SFSD-30-28-G-18.50-S CAD Model

Description

The SFSD-30-28-G-18.50-S is a robust and reliable double-row female socket cable assembly from Samtec Inc., designed for high-density board-to-board connections. As part of the SFSD series, this assembly features a 30-position design, a 28 AWG cable, and an 18.50-inch length, providing a versatile solution for various interconnect needs.

Applications

  • Board-to-board connections in industrial automation equipment
  • Telecommunications infrastructure
  • Data centers and server systems
  • Robotics and automated systems
  • Medical imaging devices
  • Aerospace and defense electronics
  • Testing and measurement instruments

Features

  • Double-row configuration: Offers high pin density (30 positions per row) in a compact form factor, maximizing PCB real estate.
  • 28 AWG cable: Provides an optimal balance between flexibility and current-carrying capacity.
  • Female socket connectors: Ensures secure and reliable mating with corresponding male header connectors.
  • 18.50-inch cable length: Offers sufficient reach for connections between boards at a moderate distance.
  • Standard latching (S): Provides a secure connection to prevent accidental disconnections.
  • SFSD series: Known for its rugged construction and reliable performance in demanding applications.
  • Gold-plated contacts: Delivers excellent conductivity and corrosion resistance for long-term reliability.

Benefits

  • Reliable signal transmission: Ensures consistent and accurate data transfer, minimizing the risk of errors.
  • Space-saving design: Allows for high-density interconnects in compact spaces, optimizing equipment design.
  • Durable construction: Withstands mechanical stress and environmental factors, ensuring long-term performance and reliability.
  • Secure connection: Prevents accidental disconnections, maintaining continuous operation.
  • Versatile application: Suitable for a broad range of industries and applications requiring high-density interconnects.
  • Improved signal integrity: Minimizes signal distortion and noise, ensuring high-quality data transmission.

Additional Details

The SFSD-30-28-G-18.50-S cable assembly is engineered for demanding environments, ensuring dependable performance in critical applications. The gold-plated contacts provide superior conductivity and resistance to corrosion, enhancing the overall lifespan of the connection. The 28 AWG cable offers a flexible yet robust solution for transmitting signals, while the 18.50-inch length provides the necessary reach for many board-to-board connections. The secure latching mechanism ensures a stable and reliable connection, preventing accidental disconnections and maintaining system integrity.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Samtec Inc.
.165\
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess