EN
  • EN
  • DE

A3AKA-4018G

Part No A3AKA-4018G
Manufacturer TE Connectivity
Catalog Rectangular Cable Assemblies
Description IDC CABLE-ASN40A/ AE40G / APK40A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer TE Connectivity AMP Connectors
Status Obsolete(EOL)
Connector Type Socket to Plug
Number of Positions 40
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 1.50' (457.20mm)
Features Polarizing Key
Color Gray, Ribbon
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 117105-A3AKA-4018G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A3AKA-4018G CAD Model

Description

Overview

The A3AKA-4018G is an innovative motor driver solution that addresses the complexities of modern electronics. Its design focuses on delivering superior control and flexibility.

Features and Benefits

  • Advanced PWM control for precise speed regulation.
  • High efficiency with minimal heat output.
  • Integrated fault diagnostics.
  • Flexible input voltage range.

Applications

  • Medical imaging equipment.
  • Factory automation systems.
  • Agricultural machinery.
  • Solar panel tracking systems.

Additional Details

The A3AKA-4018G leverages intelligent design techniques to ensure excellent reliability and performance in dynamic operating environments, making it a popular choice for engineers.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / Cable Assembly 1.524m 30AWG 1.27mm 24 POS IDC Connector F Tiger eye™ Bulk
Lowest to $19.2210
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
NEC
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
CABLE ASSEM 14POS
Lowest to $12.1580
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess