EN
  • EN
  • DE

A02SSR02SSR32E51B

Part No A02SSR02SSR32E51B
Manufacturer JST Sales America Inc.
Catalog Rectangular Cable Assemblies
Description JUMPER 02SSR-32H - 02SSR-32H 2"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer JST Sales America Inc.
Status Active
Connector Type Socket to Socket
Number of Positions 2
Number of Rows 1
Pitch - Connector 0.039" (1.00mm)
Pitch - Cable 0.039" (1.00mm)
Length 0.167' (50.80mm, 2.00")
Color Blue
Cable Termination IDC
Contact Finish Tin
Win Source Part Number 1101803-A02SSR02SSR32E51B
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian A02SSR02SSR32E51B CAD Model

Description

This connector from JST Sales America Inc. is a 2-position socket to socket type, with a pitch of 0.039" (1.00mm).

  • Type: Socket to Socket
  • Positions: 2
  • Pitch: 0.039" (1.00mm)
  • Color: Blue
  • Contact Finish: Tin
  • Length: 0.167' (50.80mm, 2.00")
  • Termination: IDC Cable
  • Category: Cable Assemblies
  • Status: Active
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 14 Position Cable Assembly Rectangular Socket to Socket 0.503' (153.16mm, 6.03")
Need more? Email Us
Samtec Inc.
0.80 MM EDGE RATE COAX CABLE ASS / Position Cable Assembly Rectangular
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
JST Sales America Inc.
JUMPER 03SR-3S - 03SR-3S 2" / 3 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess