The SM16B-CPTK-1A-TB is a 16-pin, 1.25mm pitch, crimp-style connector manufactured by JST Sales America Inc. It belongs to the SMT series and is designed for board-to-wire connections, providing a secure and reliable connection for various electronic applications. The connector is designed for automated assembly and offers high density mounting.
Applications:
- Consumer electronics
- Industrial equipment
- Medical devices
- Automotive electronics
- Data communication equipment
Features:
- Compact 1.25mm pitch
- Crimp-style termination for secure connection
- Surface mount technology (SMT) compatible
- Secure locking mechanism
- RoHS compliant
Benefits:
- Space-saving design for high-density applications
- Reliable and durable connection
- Suitable for automated assembly processes
- Prevents accidental disconnections
- Environmentally friendly
Specifications:
The SM16B-CPTK-1A-TB has 16 circuits. The current rating is 1.0A AC/DC. The voltage rating is 125V AC/DC. The operating temperature range is -25°C to +85°C. The applicable wire range is AWG #28 to #32. The housing material is made of PA. This connector is designed for reflow soldering processes.