EN
  • EN
  • DE

31FXR-RSM1-GAN-TB

Part No 31FXR-RSM1-GAN-TB
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Description Fxr Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038178-31FXR-RSM1-GAN-TB
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 31FXR-RSM1-GAN-TB CAD Model

Description

The 31FXR-RSM1-GAN-TB is a connector manufactured by JST Sales America Inc., a leading global manufacturer of connectors and terminals. The alphanumeric designation provides key details about the connector's attributes.

Applications

  • Industrial Automation: Used in control systems, robotics, and other automated equipment for reliable signal and power connections.
  • Medical Equipment: Employed in medical devices where secure and dependable connections are critical.
  • Telecommunications Equipment: Found in networking devices, communication systems, and related hardware.
  • Consumer Electronics: Utilized in various consumer products requiring robust and secure connections.

Features

  • RSM1 (Right-Angle Surface Mount): Indicates a right-angle configuration suitable for surface mount assembly.
  • FXR Series: Denotes the specific series within the JST product line, likely with defined characteristics.
  • GAN (Gold Plating): Implies gold plating on the contacts for enhanced conductivity and corrosion resistance.
  • TB (Tape and Reel): Specifies that the connector is supplied on tape and reel for automated assembly processes.

Benefits

  • Reliable Connection: Ensures a secure and dependable electrical connection in demanding applications.
  • Automated Assembly: Designed for efficient and cost-effective automated assembly processes.
  • Corrosion Resistance: Gold plating provides excellent resistance to corrosion, ensuring long-term reliability.
  • Space-Saving Design: Right-angle configuration facilitates compact designs and efficient PCB layout.

Additional Details

The exact number of contacts, pitch, voltage and current ratings, and other detailed specifications require reference to the specific JST datasheet for part number 31FXR-RSM1-GAN-TB. The datasheet would provide crucial information on mating connectors, assembly instructions, and environmental performance. The '31' at the start of the part number likely relates to the number of positions or contacts. Consult the official JST documentation for complete and accurate technical specifications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess