EN
  • EN
  • DE

21FXL-RSM1-S-H-TB(LF)(

Part No 21FXL-RSM1-S-H-TB(LF)(
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035801-21FXL-RSM1-S-H-TB(LF)(
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 21FXL-RSM1-S-H-TB(LF)( CAD Model

Description

The 21FXL-RSM1-S-H-TB(LF)( is a connector from JST Sales America Inc., a leading global manufacturer of high-quality connectors and terminals. This specific part number likely refers to a wire-to-board connector within the FXL series. The designation (LF) indicates that the connector is lead-free, compliant with RoHS environmental standards.

Applications:

  • Consumer electronics: Used in connecting various components within devices like televisions, audio equipment, and gaming consoles.
  • Industrial equipment: Provides reliable connections in industrial machinery, control panels, and automation systems.
  • Automotive electronics: Employed in automotive wiring harnesses and electronic control units (ECUs).
  • Medical devices: Connectors ensure secure connections in medical equipment requiring high reliability.
  • Telecommunications equipment: Used in network devices, routers, and communication systems.

Features:

  • Wire-to-board connection: Designed to connect wires directly to a printed circuit board (PCB).
  • Surface mount technology (SMT): Suitable for automated assembly processes on PCBs.
  • Compact design: Offers a small footprint for space-constrained applications.
  • Secure locking mechanism: Ensures a reliable connection that resists vibration and accidental disconnections.
  • Lead-free construction: Compliant with RoHS environmental regulations.

Benefits:

  • Reliable electrical connection: Provides a secure and stable connection for signal and power transmission.
  • Simplified assembly: SMT compatibility streamlines the manufacturing process.
  • Space savings: Compact design allows for higher component density on PCBs.
  • Reduced environmental impact: Lead-free construction minimizes the risk of environmental contamination.
  • Increased durability: Robust design withstands harsh environmental conditions and mechanical stress.

While the exact specifications require a datasheet, typical specifications for JST FXL series connectors include a current rating of around 3A, a voltage rating of 250V AC/DC, and an operating temperature range of -25°C to +85°C. The housing material is usually made of a high-temperature resistant plastic such as nylon or PBT. The TB in the part number may refer to tape and reel packaging for automated assembly.

You May Also Be Interested in

Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Generic
Need more? Email Us
Bi technologies
Lowest to $1.2869
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess